ON Semiconductor NCP5603GEVBEVAL BOARD FOR NCP5603G HI FREQ
Description
The NCP5603GEVB-GEVB, NCP5603GEVB, High Efficiency Charge Pump Converter/White LED Driver Evaluation Board is a versatile and powerful evaluation board based on the NCP5603 Lighting Solutions. It is designed to provide a comprehensive platform for evaluating the performance of the NCP5603 charge pump converter and white LED driver. The board features a wide range of adjustable parameters, including input voltage, output current, and LED current. It also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is ideal for evaluating the performance of the NCP5603 in a variety of lighting applications, including automotive, industrial, and consumer lighting.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- PackagingBulk
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Outputs1
- Operating Supply Voltage4.5V
- Output Current800mA
- Voltage - Output4.5V~5V
- TopologyCharge Pump
- Min Input Voltage3V
- Max Input Voltage3.6V
- Output Current per Channel160mA
- Utilized IC / PartNCP5603
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- FeaturesDimmable
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Driver 2-OUT Hi Side Non-Inv 8-Pin SOIC N T/R | 0 | RFQ | |
| Microchip Technology | Gate Drivers 400Vin, Dual MOSFET Isolated Driver | 6000 | BUY | |
| Microchip Technology | Analog Switch ICs 200V 8Chl w/Latches | 1000 | RFQ | |
| Microchip Technology | IC ULTRASOUND SWITCH 1:1 48LQFP | 8 | RFQ | |
| Microchip Technology | Analog Switch ICs 200V 8Chl w/Latches | 2392 | RFQ | |
| Microchip Technology | 8-CHANNEL HIGH VOLTAGE ANALOG SWITCH W/SHIFT REG W/LATCHES,200V28 PLCCT/R | 10000 | RFQ |


Product
Brand
Articles
Tools