web counter

Microchip Technology MIC2297-42YML EVPower Management IC Development Tools 1.2MHz 1.2A Boost PWM Converter Eval

Microchip Technology MIC2297-42YML EV Reference Design 4
Microchip Technology MIC2297-42YML EV Reference Design 1
Microchip Technology MIC2297-42YML EV Reference Design 2
Microchip Technology MIC2297-42YML EV Reference Design 3
Microchip Technology MIC2297-42YML EV Reference Design 4
Microchip Technology MIC2297-42YML EV Reference Design 1
Microchip Technology MIC2297-42YML EV Reference Design 1
Microchip Technology MIC2297-42YML EV Reference Design 2
Microchip Technology MIC2297-42YML EV Reference Design 3
Microchip Technology MIC2297-42YML EV Reference Design 4

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantIP PhoneFlashlightGPSCellular PhoneDigital CameraPhotoflash

ECAD Model:

Description

The Microchip Technology MIC2297-42YML EV is a 10-LEDs White LED Driver designed for use in cellular phones, consumer electronics, and automotive applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output current range of 0.1mA to 40mA. It also has a low quiescent current of only 1.5mA, and a high efficiency of up to 95%. The MIC2297-42YML EV is designed to provide a high level of protection against over-voltage, over-current, and short-circuit conditions. It also features a low-noise operation, and a wide temperature range of -40°C to +85°C. This LED driver is ideal for applications that require a high level of reliability and performance.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Voltage-Input
    2.5V~10V
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MIC2297
  • Number of Outputs
    1
  • Output Current
    1.2A
  • Voltage - Output
    42V
  • Output Current per Channel
    20mA
  • Utilized IC / Part
    MIC2297
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Current - Output / Channel
    20mA
  • Outputs and Type
    1, Non-Isolated
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Diodes IncorporatedTRANS NPN 60V 5A E-LINE0RFQ
Diodes IncorporatedTRANS NPN 60V 5A E-LINE0RFQ
Diodes IncorporatedBipolar Transistors - BJT NPN Big Chip SELine20000RFQ