web counter

Diodes Incorporated ZXLD1321EV1

Applications:

Lighting >

White LED Driver

End Products:

LightingFlashlightLED Lighting

ECAD Model:

Description

The Diodes Incorporated ZXLD1321EV1-EV1 is a 5-LEDs White LED Driver designed for flashlight, lighting and display applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of up to 500mA. It also has a low quiescent current of only 1.5mA, making it an efficient and reliable choice for a variety of applications. The ZXLD1321EV1-EV1 also features a wide dimming range of 0.1% to 100%, allowing for precise control of the LED brightness. Additionally, it has a built-in thermal protection circuit to protect the LEDs from overheating. This LED driver is a great choice for any application requiring reliable and efficient LED lighting.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining