web counter

Microchip MIC2298-15YMLEVMIC2298-15YML Evaluation Board

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantFlashlightCellular PhoneDigital Camera

ECAD Model:

Description

The Microchip Technology MIC2298-15YMLEV Evaluation Board is designed to evaluate the MIC2298, a fully integrated 7W net output minimum High Power white LED driver. This board is ideal for consumer electronics applications, as it allows for easy testing and evaluation of the MIC2298. It features a wide input voltage range of 4.5V to 28V, and is capable of driving up to 7W of LED power. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a USB connection for easy programming.