web counter

Linear Technology/Analog Devices DC1774A-ABOARD EVAL LTC6430 100-400MHZ

Linear Technology/Analog Devices DC1774A-A Reference Design 1
Linear Technology/Analog Devices DC1774A-A Reference Design 1
Linear Technology/Analog Devices DC1774A-A Reference Design 1
Linear Technology/Analog Devices DC1774A-A Reference Design 1

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementAnalog-to-Digital ConverterCommunications and TelecomCATV filter

ECAD Model:

Description

The Analog Devices DC1774A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC6430AIUF-15, a 100MHz to 300MHz Block IF Amplifier and Power Management IC. This board features a wide range of features, including a wide frequency range, low noise, high linearity, and low power consumption. It also includes a wide range of power management features, such as adjustable output voltage, adjustable current limit, and adjustable power-on reset. The board also includes a variety of test points and connectors for easy evaluation and testing. This board is ideal for applications such as wireless communications, satellite communications, and other high-frequency applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    100
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    LTC6430
  • Output Type
    Differential
  • Operating Supply Voltage
    5.25V
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    4.75V~5.25V
  • Output Current per Channel
    105mA
  • Utilized IC / Part
    LTC6430-15
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    2GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    160mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining