web counter

Linear Technology/Analog Devices DC1774A-BBOARD EVAL LTC6430 400-1000MHZ

Linear Technology/Analog Devices DC1774A-B Reference Design 3
Linear Technology/Analog Devices DC1774A-B Reference Design 1
Linear Technology/Analog Devices DC1774A-B Reference Design 2
Linear Technology/Analog Devices DC1774A-B Reference Design 3
Linear Technology/Analog Devices DC1774A-B Reference Design 1
Linear Technology/Analog Devices DC1774A-B Reference Design 1
Linear Technology/Analog Devices DC1774A-B Reference Design 2
Linear Technology/Analog Devices DC1774A-B Reference Design 3

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementAnalog-to-Digital ConverterCommunications and TelecomCATV filter

ECAD Model:

Description

The Analog Devices DC1774A-B Demonstration Board is a powerful tool for evaluating the performance of the LTC6430AIUF-15, 400MHz to 1000MHz Block IF Amplifier, Power Management IC. This board features a wide range of features, including a wide range of input and output ports, a wide range of power management options, and a wide range of test and measurement capabilities. The board also includes a variety of software tools to help users evaluate the performance of the IC. The board is designed to provide a comprehensive evaluation of the IC's performance in a variety of applications, including wireless communications, automotive, and industrial applications. The board is also designed to be easy to use and configure, making it an ideal choice for engineers and designers who need to quickly evaluate the performance of the IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    LTC6430
  • Output Type
    Differential
  • Operating Supply Voltage
    5.25V
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    4.75V~5.25V
  • Output Current per Channel
    105mA
  • Utilized IC / Part
    LTC6430-15
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • -3db Bandwidth
    2GHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    160mA
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining