web counter

Linear Technology/Analog Devices DC1790A-ADEMO BOARD FOR LTM2886-3S

Linear Technology/Analog Devices DC1790A-A Reference Design 3
Linear Technology/Analog Devices DC1790A-A Reference Design 1
Linear Technology/Analog Devices DC1790A-A Reference Design 2
Linear Technology/Analog Devices DC1790A-A Reference Design 3
Linear Technology/Analog Devices DC1790A-A Reference Design 1
Linear Technology/Analog Devices DC1790A-A Reference Design 1
Linear Technology/Analog Devices DC1790A-A Reference Design 2
Linear Technology/Analog Devices DC1790A-A Reference Design 3

Applications:

Isolation >

Isolated ADCs

End Products:

IndustrialTest and MeasurementIsolated Bias SupplyIndustrial

ECAD Model:

Description

The Analog Devices DC1790A-A Demo Board is a versatile and reliable solution for isolating SPI signals in industrial applications. It is based on the LTM2886-3S SPI Module Isolator and operates at a 3.3V supply voltage. The board is designed for use in industrial temperature ranges, making it suitable for a wide range of applications. It features a wide range of features, including a high-speed SPI interface, low power consumption, and a high level of isolation. The board also includes a variety of protection features, such as over-voltage, over-current, and reverse-polarity protection. The DC1790A-A Demo Board is an ideal solution for isolating SPI signals in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2886
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2886-3S
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining