web counter

Linear Technology/Analog Devices DC1790A-BDEMO BOARD FOR LTM2886-5S

Linear Technology/Analog Devices DC1790A-B Reference Design 1
Linear Technology/Analog Devices DC1790A-B Reference Design 1
Linear Technology/Analog Devices DC1790A-B Reference Design 1
Linear Technology/Analog Devices DC1790A-B Reference Design 1

Applications:

Isolation >

Isolated ADCs

End Products:

IndustrialTest and MeasurementIsolated Bias SupplyIndustrial

ECAD Model:

Description

The Analog Devices DC1790A-B Demo Board is a versatile and reliable solution for isolating SPI signals in industrial applications. It is based on the LTM2886-5S SPI Module Isolator and operates at a 5V supply with an industrial temperature range. The board features a wide range of features, including a high-speed SPI interface, a low-power shutdown mode, and a wide common-mode range. It also offers a high level of isolation, with a maximum isolation voltage of 5kVrms. The board is designed to be easy to use and is ideal for applications such as motor control, industrial automation, and medical equipment.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2886
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2886-5S
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining