web counter

Linear Technology/Analog Devices DC2405ADEMO BOARD FOR LTM2893

Linear Technology/Analog Devices DC2405A Reference Design 4
Linear Technology/Analog Devices DC2405A Reference Design 1
Linear Technology/Analog Devices DC2405A Reference Design 2
Linear Technology/Analog Devices DC2405A Reference Design 3
Linear Technology/Analog Devices DC2405A Reference Design 4
Linear Technology/Analog Devices DC2405A Reference Design 1
Linear Technology/Analog Devices DC2405A Reference Design 1
Linear Technology/Analog Devices DC2405A Reference Design 2
Linear Technology/Analog Devices DC2405A Reference Design 3
Linear Technology/Analog Devices DC2405A Reference Design 4

Applications:

Isolation >

Isolated ADCs

End Products:

Instrumentation and MeasurementRemote SystemData Acquisition SystemTest and MeasurementProcess Control

ECAD Model:

Description

The Analog Devices DC2405A-A, DC2405A, Demo Board is a versatile instrumentation and measurement tool based on the LTM2893 100 MHz SPI Module Isolator. It is designed to provide a comprehensive platform for evaluating the performance of the LTM2893 in a variety of applications. The board features a wide range of features, including a high-speed SPI interface, a wide range of voltage and current measurement capabilities, and a variety of signal conditioning and isolation options. The board also includes a variety of software tools for configuring and monitoring the performance of the LTM2893. The DC2405A-A, DC2405A, Demo Board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTM2893 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2893
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2893
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 6SOT1990RFQ
Analog Devices, Inc.324757RFQ