web counter

Linear Technology/Analog Devices DC1791A-ADEMO BOARD FOR LTM2887-3S

Linear Technology/Analog Devices DC1791A-A Reference Design 1
Linear Technology/Analog Devices DC1791A-A Reference Design 1
Linear Technology/Analog Devices DC1791A-A Reference Design 1
Linear Technology/Analog Devices DC1791A-A Reference Design 1

Applications:

Isolation >

Isolated SPI

End Products:

Communications and TelecomTest and MeasurementIndustrial ApplicationsBus Isolation

ECAD Model:

Description

The Analog Devices DC1791A-A Demo Board is a communications and telecom isolator based on the LTM2887-3S 3.3V supply and SPI module isolator. It is designed to provide isolation between two systems, allowing for the transmission of data without interference from external sources. The board features a wide range of features, including a high-speed SPI interface, a low-power shutdown mode, and a wide operating temperature range. It is also designed to be used in a variety of applications, including industrial, automotive, and medical. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2887
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2887-3S
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining