web counter

Maxim Integrated MAX14483EVKIT#EV KIT MAX14483 3.75KV ISO

Maxim Integrated MAX14483EVKIT# Reference Design 4
Maxim Integrated MAX14483EVKIT# Reference Design 1
Maxim Integrated MAX14483EVKIT# Reference Design 2
Maxim Integrated MAX14483EVKIT# Reference Design 3
Maxim Integrated MAX14483EVKIT# Reference Design 4
Maxim Integrated MAX14483EVKIT# Reference Design 1
Maxim Integrated MAX14483EVKIT# Reference Design 1
Maxim Integrated MAX14483EVKIT# Reference Design 2
Maxim Integrated MAX14483EVKIT# Reference Design 3
Maxim Integrated MAX14483EVKIT# Reference Design 4

Applications:

Isolation >

Isolated SPI

End Products:

IndustrialIndustrial Automation HMIRoboticsProgrammable Logic ControllerBuilding AutomationProcess AutomationBus Isolation

ECAD Model:

Description

The MAX14483EVKIT-EVKIT# is an evaluation kit for the MAX14483 6-Channel, Low-Power, 3.75kVRMS SPI Digital Isolator, designed for industrial automation and control applications. This kit includes a MAX14483EVKIT# board, a MAX14483EVKIT# daughter board, and a USB cable. The MAX14483EVKIT# board features a MAX14483 6-Channel, Low-Power, 3.75kVRMS SPI Digital Isolator, which provides galvanic isolation between two systems, allowing for secure communication between them. The board also includes a USB interface, allowing for easy connection to a PC for programming and debugging. The MAX14483EVKIT# daughter board provides a convenient platform for evaluating the MAX14483, and includes a variety of connectors and jumpers for easy connection to external components. This evaluation kit is ideal for evaluating the MAX14483 in industrial automation and control applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Digital Isolator
  • Utilized IC / Part
    MAX14483
  • Supplied Contents
    Board(s)
  • Primary Attributes
    6-Channel (Hex)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining