web counter

Linear Technology/Analog Devices DC1791A-BDEMO BOARD FOR LTM2887-5S

Linear Technology/Analog Devices DC1791A-B Reference Design 1
Linear Technology/Analog Devices DC1791A-B Reference Design 1
Linear Technology/Analog Devices DC1791A-B Reference Design 1
Linear Technology/Analog Devices DC1791A-B Reference Design 1

Applications:

Isolation >

Isolated SPI

End Products:

Communications and TelecomTest and MeasurementIndustrial ApplicationsBus Isolation

ECAD Model:

Description

The Analog Devices DC1791A-B Demo Board is a versatile communications and telecom isolator based on the LTM2887-5S module. It is designed to provide isolation between two systems, allowing for reliable data transmission and communication. The board is powered by a 5V supply and features an SPI module isolator for secure data transmission. It is ideal for applications such as industrial automation, medical equipment, and communications systems. The board is also RoHS compliant and is designed to meet the highest standards of safety and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2887
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2887-5S
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    SPI Interface
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining