web counter

Linear Technology/Analog Devices DC2150A-CEVAL BOARD 28V 5A SURGE SUP

Linear Technology/Analog Devices DC2150A-C Reference Design 2
Linear Technology/Analog Devices DC2150A-C Reference Design 1
Linear Technology/Analog Devices DC2150A-C Reference Design 2
Linear Technology/Analog Devices DC2150A-C Reference Design 1
Linear Technology/Analog Devices DC2150A-C Reference Design 1
Linear Technology/Analog Devices DC2150A-C Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Power ManagementPower Distribution Control

ECAD Model:

Description

The Analog Devices DC2150A-C Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4366HTS8-2 and LT4363HS-2 Power Management ICs. This board is designed to meet the MIL-STD-1275D Surge Stopper requirements for 28V, 5A applications. It features a wide range of features, including a high-efficiency buck-boost converter, a low-dropout linear regulator, and a high-side current sense amplifier. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the LTC4366HTS8-2 and LT4363HS-2 Power Management ICs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Surge Suppression
  • Utilized IC / Part
    LT4363-2, LTC4366-2
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining