web counter

Linear Technology/Analog Devices DC2161A-ADEMO BOARD LTC4231IMS-1 HOTSWAP

Linear Technology/Analog Devices DC2161A-A Reference Design 2
Linear Technology/Analog Devices DC2161A-A Reference Design 1
Linear Technology/Analog Devices DC2161A-A Reference Design 2
Linear Technology/Analog Devices DC2161A-A Reference Design 1
Linear Technology/Analog Devices DC2161A-A Reference Design 1
Linear Technology/Analog Devices DC2161A-A Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Power ManagementPower Distribution Control

ECAD Model:

Description

The Analog Devices DC2161A-A, LTC4231IMS-1 Demo Board is a micro-power hot-swap controller with latch-off and power management IC. It is designed to provide a safe and reliable power supply for a wide range of applications. The board features a low-power, low-voltage, high-efficiency, and low-noise design. It is capable of controlling up to four hot-swap channels, and can be used to control the power supply of a variety of devices, including servers, storage systems, and other high-power applications. The board also features a built-in latch-off circuit, which prevents the power supply from being turned on or off without the user's permission. The board is also equipped with a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also RoHS compliant, making it suitable for use in a variety of industrial and commercial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4231
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4231-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Latch-Off
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining