web counter

Linear Technology/Analog Devices DC2161A-BDEMO BOARD LTC4231IMS-2 HOTSWAP

Linear Technology/Analog Devices DC2161A-B Reference Design 2
Linear Technology/Analog Devices DC2161A-B Reference Design 1
Linear Technology/Analog Devices DC2161A-B Reference Design 2
Linear Technology/Analog Devices DC2161A-B Reference Design 1
Linear Technology/Analog Devices DC2161A-B Reference Design 1
Linear Technology/Analog Devices DC2161A-B Reference Design 2

Applications:

Power Management >

Hot-Swap Controller

End Products:

Power ManagementPower Distribution Control

ECAD Model:

Description

The Analog Devices DC2161A-B, LTC4231IMS-2 Demo Board is a micro-power hot-swap controller with auto-retry and power management IC. It is designed to provide a safe and reliable power supply for a wide range of applications. The board features a wide input voltage range of 4.5V to 28V, and can support up to 8A of current. It also features an auto-retry feature that will automatically retry a failed hot-swap operation, and a power management IC that can be used to monitor and control the power supply. The board is also designed to be easy to use, with a simple user interface and a wide range of features.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4231
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC4231-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Auto-Retry
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining