web counter

Linear Technology/Analog Devices DC2218ALT3965EFE DEMO BOARD 9V TO 30V I

Linear Technology/Analog Devices DC2218A Reference Design 2
Linear Technology/Analog Devices DC2218A Reference Design 1
Linear Technology/Analog Devices DC2218A Reference Design 2
Linear Technology/Analog Devices DC2218A Reference Design 1
Linear Technology/Analog Devices DC2218A Reference Design 1
Linear Technology/Analog Devices DC2218A Reference Design 2

Applications:

Displays >

LED Display Driver

End Products:

AutomotiveAutomotive LightingFlash Camera

ECAD Model:

Description

The Analog Devices DC2218A-A, DC2218A Demo Board for LT3965EFE/LT3797 2-String Buck LED Driver with Matrix LED Dimmer is a versatile and powerful LED driver solution for automotive and transportation applications. It is designed to operate with up to 30V LED at 500mA (8 LEDs/String) and a 9V = VIN = 30V input. The board features a wide range of features, including a matrix LED dimmer, adjustable current limit, and adjustable switching frequency. It also includes a comprehensive set of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be easy to use and provides a reliable and efficient LED driver solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    8V~36V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LT3965
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    500mA
  • Outputs and Type
    16, Non-Isolated
  • Features
    Dimmable
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA64T-I/OT - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOT-23, 5 Pin(s)6000RFQ