web counter

STMicroelectronics STEVAL-ILL002V1LED Lighting Development Tools BOARD & REF DESIGN

Applications:

Displays >

LED Display Driver

End Products:

LightingAutomotive LightingHigh-Brightness LED DriverNotebook PanelsDisplaysAdvertising SignsTraffic Signs

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL002V1 is a Detection LED Matrix Evaluation Kit based on the STP08CDC596 LED Driver. It is designed to provide a comprehensive platform for evaluating the performance of the STP08CDC596 LED Driver, which is a high-efficiency, low-power LED driver for lighting applications. The kit includes a 4x4 LED matrix, a STP08CDC596 LED driver, a USB-UART bridge, and a USB cable. The LED matrix is powered by the STP08CDC596 LED driver, which is capable of driving up to 8 LEDs in parallel with a maximum current of 25mA per LED. The USB-UART bridge allows for easy communication between the STP08CDC596 LED driver and a PC, allowing for easy configuration and control of the LED matrix. The STEVAL-ILL002V1 is an ideal platform for evaluating the performance of the STP08CDC596 LED driver in lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Operating Supply Voltage
    32V
  • Output Current
    900mA
  • Utilized IC / Part
    STP08CDC596
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    8, Non-Isolated
  • Features
    Graphic User Interface, 5x8 LED Matrix
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC REG BUCK ADJ 1A 8SOIC30000RFQ
STMicroelectronicsSTMICROELECTRONICS L5970D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4.4V-36Vin, 1.2V-35Vout, 1Aout, SOIC-824798RFQ