web counter

Linear Technology/Analog Devices DC2391AEVAL BOARD FOR LTC5589

Linear Technology/Analog Devices DC2391A Reference Design 3
Linear Technology/Analog Devices DC2391A Reference Design 1
Linear Technology/Analog Devices DC2391A Reference Design 2
Linear Technology/Analog Devices DC2391A Reference Design 3
Linear Technology/Analog Devices DC2391A Reference Design 1
Linear Technology/Analog Devices DC2391A Reference Design 1
Linear Technology/Analog Devices DC2391A Reference Design 2
Linear Technology/Analog Devices DC2391A Reference Design 3

Applications:

Wireless Communication >

Modulators

End Products:

Power ManagementModulatorsBattery Powered SystemsMilitary RadiosSoftware Defined Radio

ECAD Model:

Description

The Analog Devices DC2391A-A, DC2391A Demo Board is a powerful and versatile platform for testing and evaluating the performance of the LTC5589 700MHz to 6000MHz Low-Power I/Q Modulator. This board features a power management board, which allows for efficient power management and control of the modulator. The board also includes a variety of connectors and test points for easy connection to external components and systems. The board is designed to provide a comprehensive evaluation of the modulator's performance, including its linearity, noise, and distortion characteristics. Additionally, the board includes a variety of software tools and reference designs to help users quickly and easily evaluate the modulator's performance. The DC2391A-A, DC2391A Demo Board is an ideal platform for testing and evaluating the performance of the LTC5589 700MHz to 6000MHz Low-Power I/Q Modulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    700MHz~6GHz
  • Base Part Number
    LTC5589
  • Supplied Contents
    Board(s)
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining