web counter

Linear Technology/Analog Devices DC2091ADEMO BOARD HF LTC5599 I/Q MOD

Linear Technology/Analog Devices DC2091A Reference Design 4
Linear Technology/Analog Devices DC2091A Reference Design 1
Linear Technology/Analog Devices DC2091A Reference Design 2
Linear Technology/Analog Devices DC2091A Reference Design 3
Linear Technology/Analog Devices DC2091A Reference Design 4
Linear Technology/Analog Devices DC2091A Reference Design 1
Linear Technology/Analog Devices DC2091A Reference Design 1
Linear Technology/Analog Devices DC2091A Reference Design 2
Linear Technology/Analog Devices DC2091A Reference Design 3
Linear Technology/Analog Devices DC2091A Reference Design 4

Applications:

Wireless Communication >

Modulators

End Products:

Medical and HealthcareMilitary and AerospaceWirelessElectrocardiograph Battery PoweredSoftware Defined Radio

ECAD Model:

Description

The Analog Devices DC2091A-A Demo Board for the LTC5599, 30MHz to 1300MHz Low Power Direct Quadrature Modulator, Medical and Healthcare Applications is a versatile and powerful tool for evaluating the performance of the LTC5599. This demo board is designed to provide a platform for testing the LTC5599 in medical and healthcare applications. It features a wide range of input and output options, including a 30MHz to 1300MHz direct quadrature modulator, a low-noise amplifier, and a low-power amplifier. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC2091A-A is an ideal tool for evaluating the performance of the LTC5599 in medical and healthcare applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    30MHz~1.3GHz
  • Base Part Number
    LTC5599
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.LDO Regulator Pos 1.22V to 20V 0.1A 5-Pin TSOT-239300RFQ
Abracon LLCCRYSTAL 32.768KHZ 12.5PF SMD6618RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 48TQFP0RFQ
Analog Devices Inc.Digital Potentiometer 256POS 100KOhm Single 10-Pin MSOP T/R8685BUY