web counter

Maxim Integrated MAX2022EVKITEVAL KIT FOR MAX2022

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomWireless Base StationRFID ReaderBroadband AccessMilitary and AerospaceCable ModemMicrowave point-to-pointWiMAX Basestation

ECAD Model:

Description

The Maxim Integrated MAX2022EVKIT Evaluation Board is designed to evaluate the performance of the MAX2022 1500 to 2500MHz RF Modulator. This evaluation board is ideal for use in communications and telecom applications. It features a wide range of features, including a high-performance modulator, a low-noise amplifier, and a wideband power detector. The board also includes a variety of test points and connectors for easy evaluation and testing. The MAX2022EVKIT Evaluation Board is a great tool for engineers and technicians to quickly and accurately evaluate the performance of the MAX2022 RF Modulator.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator, Demodulator
  • Frequency
    1.5GHz~2.5GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining