web counter

Analog Devices, Inc. ADL5380-30A-EVALZ

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomWiMAX/Wireless BroadbandCell BasestationMicrowave point-to-point

ECAD Model:

Description

The Analog Devices ADL5380-30A-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5380 400 MHz to 6 GHz Quadrature Demodulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the ADL5380 IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board includes a wide range of features, including a wideband RF input, a low-noise amplifier, a quadrature demodulator, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a low-noise amplifier, a

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    5A991.b
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    ADL5380
  • Supported Device Technology
    Mod and Demod
  • Typical Operating Frequency (MHz)
    3000(Max)
  • Typical Operating Supply Voltage (V)
    5
  • Part Status
    Unconfirmed
  • Type
    Evaluation Board
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADL5380ACPZ-R7RF DETECTOR, 400MHz to 6GHz, LFCSP-24345RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.22117RFQ