web counter

Analog Devices Inc. ADL5385-DIFFLO-EBZEVAL BOARD FOR ADL5385

Analog Devices Inc. ADL5385-DIFFLO-EBZ Reference Design 2
Analog Devices Inc. ADL5385-DIFFLO-EBZ Reference Design 1
Analog Devices Inc. ADL5385-DIFFLO-EBZ Reference Design 2
Analog Devices Inc. ADL5385-DIFFLO-EBZ Reference Design 1
Analog Devices Inc. ADL5385-DIFFLO-EBZ Reference Design 1
Analog Devices Inc. ADL5385-DIFFLO-EBZ Reference Design 2

Applications:

Wireless Communication >

Modulators

End Products:

Computers and PeripheralsWiMAX/Wireless BroadbandWireless InfrastructureUHF Mobile RadioCable ModemRadio-Link Infrastructures

ECAD Model:

Description

The Analog Devices ADL5385-DIFFLO-EBZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5385 30 to 2200 MHz Quadrature Modulator. This evaluation board is designed to provide a platform for testing the modulator's features and capabilities, including its wide frequency range, low noise, and high linearity. The board includes a differential output, allowing for easy connection to external test equipment. It also includes a variety of connectors and jumpers for easy configuration and testing. The board is ideal for use in a variety of applications, including wireless communications, radar, and satellite communications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    30MHz~2.2GHz
  • Base Part Number
    ADL5385
  • Operating Supply Current
    215mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    11 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins200RFQ