web counter

Analog Devices Inc. ADL5385-EVALZANALOG DEVICES ADL5385-EVALZADL5385, QUAD MODULATOR, EVAL BOARD

Analog Devices Inc. ADL5385-EVALZ Reference Design 1
Analog Devices Inc. ADL5385-EVALZ Reference Design 1
Analog Devices Inc. ADL5385-EVALZ Reference Design 1
Analog Devices Inc. ADL5385-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Computers and PeripheralsWiMAX/Wireless BroadbandWireless InfrastructureUHF Mobile RadioCable ModemRadio-Link Infrastructures

ECAD Model:

Description

The Analog Devices ADL5385-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5385 30 to 2200 MHz Quadrature Modulator. This evaluation board is designed to provide a platform for testing the modulator's features and performance. It includes a wide range of features such as a wideband input, a low-noise amplifier, a quadrature modulator, a low-pass filter, and a power amplifier. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the modulator and monitor its performance. The ADL5385-EVALZ Evaluation Board is an ideal tool for engineers and researchers who need to evaluate the performance of the ADL5385 Quadrature Modulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    24
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    30MHz~2.2GHz
  • Base Part Number
    ADL5385
  • Operating Supply Voltage
    5V
  • Nominal Supply Current
    215mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Analog Devices Inc.LDO Voltage Regulators 800mA ULN LDO 3.3Vo8RFQ
Analog Devices Inc.Clock Generators & Support Products Clock for Clement e designs10RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
Analog Devices Inc.ANALOG DEVICES ADP150AUJZ-3.3-R7 Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, TSOT-553RFQ
Analog Devices Inc.Buck Regulator and LDO 4.5V to 15V 48-Pin LFCSP EP T/R45RFQ