web counter

Analog Devices Inc. ADL5382-EVALZBOARD EVAL FOR ADL5382

Analog Devices Inc. ADL5382-EVALZ Reference Design 1
Analog Devices Inc. ADL5382-EVALZ Reference Design 1
Analog Devices Inc. ADL5382-EVALZ Reference Design 1
Analog Devices Inc. ADL5382-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomWiMAX/Wireless BroadbandCell BasestationMicrowave point-to-point

ECAD Model:

Description

The Analog Devices ADL5382-EVALZ Evaluation Board is designed to evaluate the performance of the ADL5382 Dual, Continuous Time Sigma-Delta Modulator. This evaluation board is ideal for use in communications and telecom applications. It features two independent modulators, each with a low-noise, low-distortion, high-linearity, and low-power architecture. The board also includes a wide range of features such as a low-noise power supply, a wide range of gain settings, and a wide range of input and output connectors. The board also includes a comprehensive set of evaluation software and documentation to help users quickly and easily evaluate the performance of the ADL5382.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    24
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    700MHz~2.7GHz
  • Base Part Number
    ADL5382
  • Operating Supply Voltage
    5.25V
  • Operating Supply Current
    220mA
  • Nominal Supply Current
    220mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    15.6 dB
  • P1dB
    14.4 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Texas InstrumentsIC INVERTER SCHMITT 2CH SOT23-680227RFQ
Analog Devices Inc.CLOCK GEN, 14-OUTPUT, VCO, LFCSP-64237RFQ