Analog Devices Inc. ADL5387-EVALZANALOG DEVICES ADL5387-EVALZADL5387, QUAD DEMOD, EVAL BOARD
Description
The Analog Devices ADL5387-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADL5387 30 MHz to 2 GHz Quadrature Demodulator Consumer Electronics IC. This evaluation board is designed to provide a platform for testing the features and performance of the ADL5387 IC. It includes a wide range of features such as a wideband input amplifier, a low-noise amplifier, a quadrature demodulator, and a low-noise output amplifier. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADL5387-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADL5387 IC in consumer electronics applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins24
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDemodulator
- Frequency50MHz~2GHz
- Base Part NumberADL5387
- Operating Supply Voltage5.25V
- Operating Supply Current180mA
- Nominal Supply Current180mA
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Noise Figure12 dB
- P1dB13 dBm
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADL5387ACPZ-WP - IC, 10-2000MHZ IF DEMODULATOR | 1000 | BUY | |
| Analog Devices Inc. | Quad Demodulator 50Mhz-2Ghz Lfcsp-24, Full Reel | 420 | BUY | |
| Analog Devices Inc. | 50 MHZ TO 2 GHZ QUADRATURE DEMOD | 900 | RFQ |


Product
Brand
Articles
Tools