web counter

Analog Devices Inc. ADRF6821-EVALZADRF6821 EVAL BOARD

Analog Devices Inc. ADRF6821-EVALZ Reference Design 12
Analog Devices Inc. ADRF6821-EVALZ Reference Design 1
Analog Devices Inc. ADRF6821-EVALZ Reference Design 2
Analog Devices Inc. ADRF6821-EVALZ Reference Design 3
Analog Devices Inc. ADRF6821-EVALZ Reference Design 4
Analog Devices Inc. ADRF6821-EVALZ Reference Design 5
Analog Devices Inc. ADRF6821-EVALZ Reference Design 6
Analog Devices Inc. ADRF6821-EVALZ Reference Design 7
Analog Devices Inc. ADRF6821-EVALZ Reference Design 8
Analog Devices Inc. ADRF6821-EVALZ Reference Design 9
Analog Devices Inc. ADRF6821-EVALZ Reference Design 10
Analog Devices Inc. ADRF6821-EVALZ Reference Design 11
Analog Devices Inc. ADRF6821-EVALZ Reference Design 12
Analog Devices Inc. ADRF6821-EVALZ Reference Design 1
Analog Devices Inc. ADRF6821-EVALZ Reference Design 1
Analog Devices Inc. ADRF6821-EVALZ Reference Design 2
Analog Devices Inc. ADRF6821-EVALZ Reference Design 3
Analog Devices Inc. ADRF6821-EVALZ Reference Design 4
Analog Devices Inc. ADRF6821-EVALZ Reference Design 5
Analog Devices Inc. ADRF6821-EVALZ Reference Design 6
Analog Devices Inc. ADRF6821-EVALZ Reference Design 7
Analog Devices Inc. ADRF6821-EVALZ Reference Design 8
Analog Devices Inc. ADRF6821-EVALZ Reference Design 9
Analog Devices Inc. ADRF6821-EVALZ Reference Design 10
Analog Devices Inc. ADRF6821-EVALZ Reference Design 11
Analog Devices Inc. ADRF6821-EVALZ Reference Design 12

Applications:

Wireless Communication >

Modulators

End Products:

Consumer ElectronicsWiMAX/Wireless BroadbandMicrowave point-to-pointCDMA Cellular Phone

ECAD Model:

Description

The Analog Devices ADRF6821-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6821 450 to 2800 MHz, DPD RFIC with Integrated Fractional-N PLL and VCO, Consumer Electronics. This evaluation board features a wide range of features, including a wide frequency range, low noise, high linearity, and low power consumption. It also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the ADRF6821 RFIC and is ideal for consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    PLL, Fractional-N
  • Frequency
    450MHz~2.8GHz
  • Base Part Number
    ADRF6821
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 3KV 4CH GEN PURP 16SOIC144RFQ
Analog Devices Inc.DGTL ISO 3KV 4CH GEN PURP 16SOIC299RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP50RFQ
Analog Devices Inc.ANALOG DEVICES ADM7170ACPZ-R7 LDO Voltage Regulator, Adjustable, 2.3V to 6.5V in, 42mV drop, 1.2V, 0.5A out, LFCSP-83000RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8LFCSP20BUY
Analog Devices Inc.LDO Regulator Pos 2.5V 0.5A 8-Pin LFCSP T/R1870RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8LFCSP111RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 1A 8LFCSP1044RFQ
Analog Devices Inc.Linear Voltage Regulators 150mA Low Quiescent Crnt CMOS0RFQ
Analog Devices Inc.LDO Regulator Pos 1.3V 0.5A 8-Pin LFCSP T/R1112BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Load more