web counter

Maxim Integrated MAX2021EVKITEvaluation Kit Simplifies The Evaluation Of The MAX2021 Direct Upconversion

Maxim Integrated MAX2021EVKIT Reference Design 1
Maxim Integrated MAX2021EVKIT Reference Design 1
Maxim Integrated MAX2021EVKIT Reference Design 1
Maxim Integrated MAX2021EVKIT Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomWireless Base StationRFID ReaderBroadband AccessMilitary and AerospaceCable ModemMicrowave point-to-pointWiMAX Basestation

ECAD Model:

Description

The Maxim Integrated MAX2021EVKIT-EVKIT is an evaluation board for the MAX2021 750 to 1200 MHz RF Modulator. This board is designed to help engineers evaluate the performance of the MAX2021 modulator in a variety of communications and telecom applications. The board includes a wide range of features, such as a high-performance RF modulator, a low-noise amplifier, a power detector, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The MAX2021EVKIT-EVKIT is an ideal tool for engineers looking to evaluate the performance of the MAX2021 modulator in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator, Demodulator
  • Frequency
    650MHz~1.2GHz
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining