web counter

Analog Devices Inc. ADRF6703-EVALZANALOG DEVICES ADRF6703-EVALZADRF6703, QUAD MODULATOR, EVAL BOARD

Analog Devices Inc. ADRF6703-EVALZ Reference Design 4
Analog Devices Inc. ADRF6703-EVALZ Reference Design 1
Analog Devices Inc. ADRF6703-EVALZ Reference Design 2
Analog Devices Inc. ADRF6703-EVALZ Reference Design 3
Analog Devices Inc. ADRF6703-EVALZ Reference Design 4
Analog Devices Inc. ADRF6703-EVALZ Reference Design 1
Analog Devices Inc. ADRF6703-EVALZ Reference Design 1
Analog Devices Inc. ADRF6703-EVALZ Reference Design 2
Analog Devices Inc. ADRF6703-EVALZ Reference Design 3
Analog Devices Inc. ADRF6703-EVALZ Reference Design 4

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomSatelliteTelecommunication SystemBroadband Access

ECAD Model:

Description

The Analog Devices ADRF6703-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6703 1550 to 2650 MHz Quadrature Modulator with 2100 to 2600 MHz Frac-N PLL and Integrated VCO. This evaluation board is ideal for use in communications and telecom applications. It features a wide range of features, including a low-noise amplifier, a low-noise voltage-controlled oscillator, a fractional-N phase-locked loop, and a quadrature modulator. The board also includes a variety of connectors and test points for easy evaluation and testing. The ADRF6703-EVALZ Evaluation Board is a great tool for engineers and designers looking to evaluate the performance of the ADRF6703 1550 to 2650 MHz Quadrature Modulator with 2100 to 2600 MHz Frac-N PLL and Integrated VCO.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    1.55GHz~2.65GHz
  • Base Part Number
    ADRF6703
  • Operating Supply Current
    240mA
  • Nominal Supply Current
    240mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    13.5 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.15RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ