web counter

Analog Devices Inc. AD8349-EVALZIC QUADRATUR MOD 700MHZ EVAL BRD

Analog Devices Inc. AD8349-EVALZ Reference Design 1
Analog Devices Inc. AD8349-EVALZ Reference Design 1
Analog Devices Inc. AD8349-EVALZ Reference Design 1
Analog Devices Inc. AD8349-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomBroadband AccessSatellite RadioCell BasestationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8349-EVALZ Evaluation Board is designed to evaluate the performance of the AD8349 Quadrature Modulator. This modulator is capable of operating from 700 MHz to 2700 MHz and is ideal for use in communications and telecom applications. The board includes a wide range of features such as a low noise amplifier, a power detector, a voltage controlled oscillator, and a voltage regulator. It also includes a USB interface for easy connection to a PC. The board is designed to provide a complete evaluation platform for the AD8349 Quadrature Modulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    700MHz~2.7GHz
  • Base Part Number
    AD8349
  • Operating Supply Current
    135mA
  • Nominal Supply Current
    135mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    7.6 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MXR 0HZ-2.4GHZ UP/DWN 16LFCSP0RFQ
Analog DevicesUp/Down Conv Mixer 5V 2.4GHz 16-Pin LFCSP EP T/R100RFQ