web counter

Linear Technology/Analog Devices DC696AEVAL BOARD FOR LT5546EUF

Linear Technology/Analog Devices DC696A Reference Design 3
Linear Technology/Analog Devices DC696A Reference Design 1
Linear Technology/Analog Devices DC696A Reference Design 2
Linear Technology/Analog Devices DC696A Reference Design 3
Linear Technology/Analog Devices DC696A Reference Design 1
Linear Technology/Analog Devices DC696A Reference Design 1
Linear Technology/Analog Devices DC696A Reference Design 2
Linear Technology/Analog Devices DC696A Reference Design 3

Applications:

Wireless Communication >

Modulators

End Products:

Consumer ElectronicsSatellite RadioWireless LANGPS

ECAD Model:

Description

The Analog Devices DC696A-A, DC696A, Demo Board for the LT5546EUF, 500MHz IF Receiver w/ VGA and I/Q Demodulator and Wide BB BW, Consumer Electronics is a powerful and versatile demo board designed to demonstrate the capabilities of the LT5546EUF 500MHz IF Receiver. It features a VGA and I/Q demodulator, wide bandwidth, and a consumer electronics interface. This demo board is ideal for testing and evaluating the performance of the LT5546EUF in a variety of consumer electronics applications. It is also suitable for use in research and development, as well as for prototyping and production. The board is easy to use and provides a comprehensive set of features and functions for evaluating the performance of the LT5546EUF.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    40MHz~500MHz
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
Analog Devices, Inc.IC OPAMP VFB 400MHZ 8SO0RFQ