web counter

Analog Devices Inc. AD8347-EVALZEvaluation Board 0.8 GHZ To 2.7 GHZ Direct Conversion Quadrature Demodulator

Analog Devices Inc. AD8347-EVALZ Reference Design 2
Analog Devices Inc. AD8347-EVALZ Reference Design 1
Analog Devices Inc. AD8347-EVALZ Reference Design 2
Analog Devices Inc. AD8347-EVALZ Reference Design 1
Analog Devices Inc. AD8347-EVALZ Reference Design 1
Analog Devices Inc. AD8347-EVALZ Reference Design 2

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomBroadband AccessSatellite RadioCell BasestationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8347-EVALZ Evaluation Board is designed for use with the AD8347 800 MHz to 2700 MHz Direct Conversion Quadrature Demodulator. This evaluation board provides a platform for testing and evaluating the performance of the AD8347 IC. It features a wide range of input and output connectors, allowing for easy connection to external test equipment. The board also includes a variety of on-board components, such as a power supply, voltage regulators, and a reference oscillator, to provide a complete evaluation solution. The AD8347-EVALZ Evaluation Board is an ideal tool for engineers and designers working with communications and telecom ICs.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    800MHz~2.7GHz
  • Base Part Number
    AD8347
  • Operating Supply Current
    64mA
  • Nominal Supply Current
    64mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Noise Figure
    11 dB
  • P1dB
    -2 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8314ARMZ - RF DETECTOR/CONTROLLER, SMD, MSOP850RFQ
Analog Devices Inc.RF Detector RF Detector/Cntlr 100MHz-2.7GHz 45dB128RFQ
Analog Devices Inc.IC RF DETECT 100MHZ-2.7GHZ 8MSOP499RFQ