web counter

Analog Devices Inc. ADRF6704-EVALZANALOG DEVICES ADRF6704-EVALZ ADRF6704, QUAD MODULATOR, EVAL BOARD

Analog Devices Inc. ADRF6704-EVALZ Reference Design 1
Analog Devices Inc. ADRF6704-EVALZ Reference Design 1
Analog Devices Inc. ADRF6704-EVALZ Reference Design 1
Analog Devices Inc. ADRF6704-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomSatelliteTelecommunication SystemBroadband Access

ECAD Model:

Description

The Analog Devices ADRF6704-EVALZ Evaluation Board is designed to evaluate the ADRF6704 2050 to 3000 MHz Quadrature Modulator with 2500 to 2900 MHz Frac-N PLL and Integrated VCO Communications and Telecom IC. This evaluation board provides a platform for testing the performance of the ADRF6704 IC in a variety of applications. It features a wide range of input and output connectors, as well as a variety of control and monitoring features. The board also includes a USB interface for programming and monitoring the IC. The ADRF6704-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADRF6704 IC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    2.05GHz~3GHz
  • Base Part Number
    ADRF6704
  • Operating Supply Current
    226mA
  • Nominal Supply Current
    226mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    12.1 dBm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ