web counter

Analog Devices Inc. AD8345-EVALZEvaluation Kit For 140 MHz To 1000 MHz Quadrature Modulator

Analog Devices Inc. AD8345-EVALZ Reference Design 1
Analog Devices Inc. AD8345-EVALZ Reference Design 1
Analog Devices Inc. AD8345-EVALZ Reference Design 1
Analog Devices Inc. AD8345-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomBroadband AccessSatellite RadioCell BasestationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD8345-EVALZ Evaluation Board is designed to evaluate the performance of the AD8345 Quadrature Modulator. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 1 MHz to 1000 MHz. It features a low-noise amplifier, a low-pass filter, and a quadrature modulator, allowing for accurate and reliable performance. The board also includes a power supply, a USB interface, and a variety of test points for easy evaluation. The AD8345-EVALZ Evaluation Board is a great tool for engineers and technicians who need to evaluate the performance of the AD8345 Quadrature Modulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    140MHz~1GHz
  • Base Part Number
    AD8345
  • Operating Supply Current
    65mA
  • Nominal Supply Current
    65mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    2.5 dBm
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MXR 0HZ-2.4GHZ UP/DWN 16LFCSP0RFQ
Analog DevicesUp/Down Conv Mixer 5V 2.4GHz 16-Pin LFCSP EP T/R100RFQ