web counter

Analog Devices Inc. ADL5373-EVALZEVAL BOARD FOR ADL5373

Analog Devices Inc. ADL5373-EVALZ Reference Design 2
Analog Devices Inc. ADL5373-EVALZ Reference Design 1
Analog Devices Inc. ADL5373-EVALZ Reference Design 2
Analog Devices Inc. ADL5373-EVALZ Reference Design 1
Analog Devices Inc. ADL5373-EVALZ Reference Design 1
Analog Devices Inc. ADL5373-EVALZ Reference Design 2

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomBroadband AccessCommunications InfrastructureCDMA Cellular/PCS HandsetsWiMAX Basestation

ECAD Model:

Description

The Analog Devices ADL5373-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADL5373 300 to 4000 MHz Quadrature Modulator Communications and Telecom IC. This evaluation board is designed to provide a comprehensive evaluation of the ADL5373 IC, allowing users to quickly and easily evaluate the performance of the IC in a variety of applications. The board features a wide range of features, including a wide range of input and output ports, adjustable gain and phase settings, and a wide range of test points for monitoring and debugging. The board also includes a comprehensive set of software tools for configuring and testing the IC. The ADL5373-EVALZ Evaluation Board is an ideal platform for evaluating the performance of the ADL5373 IC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    24
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    2.3GHz~3GHz
  • Base Part Number
    ADL5373
  • Operating Supply Current
    174mA
  • Nominal Supply Current
    174mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    13.8 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD822ARZ - Operational Amplifier, Dual, 2 Amplifier, 1.9 MHz, 3 V/µs, 5V to 30V, ± 2.5V to ± 15V, SOIC, 8 Pins200RFQ