web counter

Analog Devices Inc. AD8346-EVALZEvaluation Board Of AD8346 Quadrature Modulator

Analog Devices Inc. AD8346-EVALZ Reference Design 1
Analog Devices Inc. AD8346-EVALZ Reference Design 1
Analog Devices Inc. AD8346-EVALZ Reference Design 1
Analog Devices Inc. AD8346-EVALZ Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

Communications and TelecomWireless LANCell BasestationCellular Phone

ECAD Model:

Description

The Analog Devices AD8346-EVALZ Evaluation Board is designed to evaluate the performance of the AD8346 Quadrature Modulator. This board is ideal for use in communications and telecom applications, providing a wide frequency range of 800 MHz to 2500 MHz. It features a low noise amplifier, a low pass filter, a quadrature modulator, and a power detector. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and data logging. The AD8346-EVALZ Evaluation Board is a great tool for testing and evaluating the performance of the AD8346 Quadrature Modulator.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Package / Case
    TSSOP
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    800MHz~2.5GHz
  • Base Part Number
    AD8346
  • Operating Supply Current
    45mA
  • Nominal Supply Current
    45mA
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • P1dB
    -3 dBm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8061ARTZ-REEL7Operational Amplifier, Single, 320 MHz, 1 Amplifier, 650 V/s, 2.7V to 8V, SOT-23, 5 Pins10RFQ