web counter

Linear Technology/Analog Devices DC468ABOARD DEMO FOR LT5506EUF

Linear Technology/Analog Devices DC468A Reference Design 1
Linear Technology/Analog Devices DC468A Reference Design 1
Linear Technology/Analog Devices DC468A Reference Design 1
Linear Technology/Analog Devices DC468A Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless LAN

ECAD Model:

Description

The Analog Devices DC468A-A Demo Board for the LT5506EUF 500MHz IF Receiver with VGA and I/Q Demodulator is a powerful tool for wireless communications. It features a high-performance, low-noise, low-power, 500MHz IF receiver with VGA and I/Q demodulator. The board is designed to provide a complete solution for wireless communication applications, including cellular, Wi-Fi, Bluetooth, and other wireless technologies. It includes a wide range of features, such as a wideband input, adjustable gain, adjustable bandwidth, adjustable frequency response, and adjustable output power. The board also includes a variety of test points and connectors for easy integration into existing systems. The board is ideal for prototyping and testing of wireless communication systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Demodulator
  • Frequency
    50MHz~500MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ