Linear Technology/Analog Devices DC2425A-FDEMO BOARD FOR LTC2310-12
Description
The Analog Devices DC2425A-F Demo Board is a powerful tool for evaluating the performance of the LTC2310IMSE-12 12-Bit, 2Msps True Differential Input Serial SAR ADC. This demo board features a wide range of features and capabilities, making it ideal for consumer electronics applications. It includes a high-speed, low-noise differential input amplifier, a precision reference, and a low-power, low-noise, low-distortion output amplifier. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. With its high-performance and low-power design, the DC2425A-F Demo Board is an ideal solution for consumer electronics applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2015
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2310
- Number of Bits12
- Utilized IC / PartLTC2310-12
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, Serial
- Sampling Rate (Per Second)2M
- Number of A/D Converters1
- Input Range8Vpp
- Power (Typ) @ Conditions35mW @ 2MSPS
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2126 | BUY | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 1250 | RFQ |


Product
Brand
Articles
Tools