web counter

Analog Devices Inc. AD9640-80EBZADC 14BIT 80MSPS DUAL 64-LFCSP

Analog Devices Inc. AD9640-80EBZ Reference Design 1
Analog Devices Inc. AD9640-80EBZ Reference Design 1
Analog Devices Inc. AD9640-80EBZ Reference Design 1
Analog Devices Inc. AD9640-80EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveConsumer ElectronicsBroadband AccessActive AntennaSoftware Defined RadioCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9640-80EBZ Evaluation Board is designed to evaluate the features of the AD9640BCPZ-80 dual 14-bit, 80 MSPS analog-to-digital converter (ADC). This ADC is designed for automotive and transportation applications, and is capable of sampling signals up to 80 MSPS. The evaluation board includes a wide range of features, such as a low-noise power supply, a high-performance clock oscillator, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily evaluate the performance of the ADC. The board also includes a range of test points and jumpers, allowing users to customize the board to their specific application.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    125
  • Number of Pins
    64
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9640
  • Operating Supply Voltage
    1.9V
  • Number of Channels
    2
  • Interface
    Parallel, Serial
  • Number of Bits
    14
  • Min Input Voltage
    500mV
  • Max Input Voltage
    1V
  • Utilized IC / Part
    AD9640
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    1.75 B
  • Sampling Rate
    80 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    80M
  • Number of A/D Converters
    2
  • Input Capacitance
    8pF
  • Input Range
    2Vpp
  • Power (Typ) @ Conditions
    550mW @ 80MSPS
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsMURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole3391RFQ
Analog Devices Inc.IC CLOCK GEN 1.8GHZ VCO 64-LFCSP70BUY
Analog Devices Inc.Dual Channel Dual ADC Pipelined 150Msps 14-bit Parallel 64-Pin LFCSP EP Tray2219BUY
Analog Devices Inc.IC ADC 14BIT PIPELINED 64LFCSP2547BUY
Analog Devices Inc.Dual ADC Pipelined 80Msps 14-bit Parallel 64-Pin LFCSP EP T/R2877BUY
Analog Devices Inc.ADC Dual Pipelined 125Msps 14-bit Parallel 64-Pin LFCSP EP T/R2038BUY
Analog DevicesSP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP354RFQ
Analog Devices Inc.IC ADC 14BIT PIPELINED 64LFCSP90BUY
Analog Devices Inc.IC CLOCK GEN 1.6GHZ VCO 64-LFCSP1200RFQ