Analog Devices Inc. AD9640-150EBZBOARD EVALUATION AD9640 150MSPS
Description
The Analog Devices AD9640-150EBZ Evaluation Board is designed to evaluate the features of the AD9640BCPZ-150 dual 14-bit, 150 MSPS analog-to-digital converter (ADC). This automotive and transportation grade ADC is capable of providing high-speed, low-power, and low-noise performance. The evaluation board includes a wide range of features, such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily evaluate the performance of the ADC. The evaluation board is ideal for automotive and transportation applications, providing reliable and accurate performance in a wide range of conditions.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Package / Case125
- Number of Pins64
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9640
- Operating Supply Voltage1.9V
- Number of Channels2
- InterfaceParallel, Serial
- Number of Bits14
- Min Input Voltage500mV
- Max Input Voltage1V
- Utilized IC / PartAD9640
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.75 B
- Sampling Rate150 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)150M
- Number of A/D Converters2
- Input Capacitance8pF
- Input Range2Vpp
- Power (Typ) @ Conditions1W @ 150MSPS
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices Inc. | IC CLOCK GEN 1.8GHZ VCO 64-LFCSP | 70 | BUY | |
| Analog Devices Inc. | Dual Channel Dual ADC Pipelined 150Msps 14-bit Parallel 64-Pin LFCSP EP Tray | 2219 | BUY | |
| Analog Devices Inc. | IC ADC 14BIT PIPELINED 64LFCSP | 2547 | BUY | |
| Analog Devices Inc. | Dual ADC Pipelined 80Msps 14-bit Parallel 64-Pin LFCSP EP T/R | 2877 | BUY | |
| Analog Devices Inc. | ADC Dual Pipelined 125Msps 14-bit Parallel 64-Pin LFCSP EP T/R | 2038 | BUY | |
| Analog Devices | SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP | 354 | RFQ | |
| Analog Devices Inc. | IC ADC 14BIT PIPELINED 64LFCSP | 90 | BUY | |
| Analog Devices Inc. | IC CLOCK GEN 1.6GHZ VCO 64-LFCSP | 1200 | RFQ |


Product
Brand
Articles
Tools