web counter

Linear Technology/Analog Devices DC2460ADEMO BOARD FOR LTC5566

Linear Technology/Analog Devices DC2460A Reference Design 4
Linear Technology/Analog Devices DC2460A Reference Design 1
Linear Technology/Analog Devices DC2460A Reference Design 2
Linear Technology/Analog Devices DC2460A Reference Design 3
Linear Technology/Analog Devices DC2460A Reference Design 4
Linear Technology/Analog Devices DC2460A Reference Design 1
Linear Technology/Analog Devices DC2460A Reference Design 1
Linear Technology/Analog Devices DC2460A Reference Design 2
Linear Technology/Analog Devices DC2460A Reference Design 3
Linear Technology/Analog Devices DC2460A Reference Design 4

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomReceiversNetwork EquipmentSmart Antenna SystemSoftware Defined Radio

ECAD Model:

Description

The Analog Devices DC2460A-A, DC2460A Demo Board is a versatile platform for testing and evaluating the performance of the LTC5566 300MHz to 6GHz Dual Programmable Gain Down converting Mixer. This board is designed for use in communications and telecom applications, and features a wide range of features to help users get the most out of their testing. The board includes a wide range of input and output ports, allowing users to connect to a variety of external devices. It also includes a wide range of programmable gain settings, allowing users to adjust the gain of the mixer to suit their specific needs. Additionally, the board includes a wide range of test points, allowing users to quickly and easily measure the performance of the mixer. The board also includes a wide range of power supply options, allowing users to power the board from a variety of sources. Finally, the board includes a wide range of software tools, allowing users to quickly and easily configure the board for their specific needs.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Downconverter
  • Frequency
    300MHz~6GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ