web counter

Linear Technology/Analog Devices DC2070ADEMO BOARD FOR LTC5577

Linear Technology/Analog Devices DC2070A Reference Design 3
Linear Technology/Analog Devices DC2070A Reference Design 1
Linear Technology/Analog Devices DC2070A Reference Design 2
Linear Technology/Analog Devices DC2070A Reference Design 3
Linear Technology/Analog Devices DC2070A Reference Design 1
Linear Technology/Analog Devices DC2070A Reference Design 1
Linear Technology/Analog Devices DC2070A Reference Design 2
Linear Technology/Analog Devices DC2070A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsConsumer ElectronicsReceiversWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC2070A-A, DC2070A Demo Board is a powerful consumer electronics tool designed to help engineers and hobbyists explore the capabilities of the LTC5577, a 300MHz to 6GHz high signal level active down-converting mixer. This demo board features a wide range of features, including a wide frequency range, low noise, high linearity, and low power consumption. It also includes a variety of test points and connectors for easy connection to external test equipment. With its versatile design, the DC2070A-A, DC2070A Demo Board is an ideal choice for a variety of consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    300MHz~6GHz
  • Base Part Number
    LTC5577
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining