web counter

Linear Technology/Analog Devices DC795AEVAL BOARD FOR LT5527EUF

Linear Technology/Analog Devices DC795A Reference Design 1
Linear Technology/Analog Devices DC795A Reference Design 1
Linear Technology/Analog Devices DC795A Reference Design 1
Linear Technology/Analog Devices DC795A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsWireless InfrastructureWiMAX BasestationCellular Phone

ECAD Model:

Description

The Analog Devices DC795A-A, DC795A Demo Board is a consumer electronics device designed to provide a high linearity down converting mixer. It is powered by the LT5527EUF 4.5V to 5.25V high linearity down converting mixer, and is capable of providing a wide range of frequency conversion and signal mixing. The board is designed to be used in a variety of consumer electronics applications, such as radio receivers, television receivers, and other audio/video equipment. It features a wide range of input and output ports, allowing for easy integration into existing systems. The board also includes a variety of features, such as adjustable gain, adjustable frequency response, and adjustable noise figure. The board is designed to be easy to use and provides a reliable and efficient solution for a variety of consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1.7GHz~2.7GHz
  • Base Part Number
    LT5527
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining