web counter

Linear Technology/Analog Devices DC2322ADEMO BOARD FOR LTC5576

Linear Technology/Analog Devices DC2322A Reference Design 2
Linear Technology/Analog Devices DC2322A Reference Design 1
Linear Technology/Analog Devices DC2322A Reference Design 2
Linear Technology/Analog Devices DC2322A Reference Design 1
Linear Technology/Analog Devices DC2322A Reference Design 1
Linear Technology/Analog Devices DC2322A Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessWireless InfrastructureTransmitterWireless Repeater

ECAD Model:

Description

The Analog Devices DC2322A-A Demo Board is a powerful tool for wireless infrastructure applications. It features the LTC5576 3GHz to 8GHz High Linearity Active Up-Converting Mixer, which provides excellent linearity and low noise performance. The board is designed to demonstrate the performance of the LTC5576 in a variety of wireless infrastructure applications. It includes a wide range of features, such as a low noise amplifier, a power detector, a voltage-controlled oscillator, and a low-noise amplifier. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC2322A-A Demo Board is an ideal solution for evaluating the performance of the LTC5576 in wireless infrastructure applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    3GHz~8GHz
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
Analog DevicesSP Amp Current Sense Amp Single 60V Automotive 5-Pin TSOT-23 T/R0RFQ
Analog Devices, Inc.4120RFQ