web counter

Linear Technology/Analog Devices DC689AEVAL BOARD FOR LT5522EUF

Linear Technology/Analog Devices DC689A Reference Design 3
Linear Technology/Analog Devices DC689A Reference Design 1
Linear Technology/Analog Devices DC689A Reference Design 2
Linear Technology/Analog Devices DC689A Reference Design 3
Linear Technology/Analog Devices DC689A Reference Design 1
Linear Technology/Analog Devices DC689A Reference Design 1
Linear Technology/Analog Devices DC689A Reference Design 2
Linear Technology/Analog Devices DC689A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsTelemetryWireless InfrastructureCellular Phone

ECAD Model:

Description

The Analog Devices DC689A-A Demo Board is a versatile and powerful tool for testing and evaluating the performance of the LT5522EUF High Signal Level Down-Converting Mixer. This board is designed to provide a 140MHz IF output for consumer electronics applications. It features a wide range of features, including a low noise amplifier, a high linearity mixer, and a wideband IF filter. The board also includes a low-noise power supply, a high-performance clock generator, and a wide range of test points for easy evaluation. The DC689A-A Demo Board is an ideal solution for testing and evaluating the performance of the LT5522EUF High Signal Level Down-Converting Mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    400MHz~2.7GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.RF Mixer, Down Converting, 600 to 2700 MHz, QFN-160RFQ