web counter

Linear Technology/Analog Devices DC1545A-AEVAL BOARD FOR LT5578

Linear Technology/Analog Devices DC1545A-A Reference Design 3
Linear Technology/Analog Devices DC1545A-A Reference Design 1
Linear Technology/Analog Devices DC1545A-A Reference Design 2
Linear Technology/Analog Devices DC1545A-A Reference Design 3
Linear Technology/Analog Devices DC1545A-A Reference Design 1
Linear Technology/Analog Devices DC1545A-A Reference Design 1
Linear Technology/Analog Devices DC1545A-A Reference Design 2
Linear Technology/Analog Devices DC1545A-A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

WirelessSatellite RadioWireless InfrastructureWireless RepeaterWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1545A-A Demo Board is a versatile and powerful tool for wireless infrastructure applications. It features the LT5578 Up Conversion Mixer, which provides an IF of 240MHz and an RF of 1950MHz (HS LO). This board is designed to provide a complete solution for wireless infrastructure applications, including base station, repeater, and distributed antenna systems. It is capable of providing high-performance signal conversion, amplification, and filtering, as well as providing a wide range of signal conditioning and control functions. The board also includes a variety of features such as a low-noise amplifier, a high-linearity mixer, and a wideband IF filter. The DC1545A-A Demo Board is an ideal solution for wireless infrastructure applications that require high performance and reliability.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1.95GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ