web counter

Linear Technology/Analog Devices DC963BEVAL BOARD FOR LT5560EDD

Linear Technology/Analog Devices DC963B Reference Design 2
Linear Technology/Analog Devices DC963B Reference Design 1
Linear Technology/Analog Devices DC963B Reference Design 2
Linear Technology/Analog Devices DC963B Reference Design 1
Linear Technology/Analog Devices DC963B Reference Design 1
Linear Technology/Analog Devices DC963B Reference Design 2

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Instrumentation and MeasurementWirelessMicrowave point-to-pointInstrumentation and MeasurementWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC963B-B Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LT5560EDD Low Power Up-Converting Mixer. This board is capable of up-converting signals from 45-190MHz to 850-935MHz, making it ideal for applications such as wireless communication, radio frequency (RF) testing, and signal processing. The board features a wide range of features, including a low-noise amplifier, a low-pass filter, and a power detector. Additionally, the board is designed to be easy to use and configure, with a user-friendly interface and intuitive controls. With its wide range of features and capabilities, the DC963B-B Demo Board is an ideal tool for engineers and technicians looking to explore the capabilities of the LT5560EDD Low Power Up-Converting Mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Base Part Number
    LT5560
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
Analog DevicesRF Mixer, Up/Down Conversion, 0.01 to 4000 MHz, DFN-8, Low Power500RFQ