web counter

Analog Devices Inc. ADRF6780-EVALZEVAL BOARD FOR ADRF6780

Analog Devices Inc. ADRF6780-EVALZ Reference Design 7
Analog Devices Inc. ADRF6780-EVALZ Reference Design 1
Analog Devices Inc. ADRF6780-EVALZ Reference Design 2
Analog Devices Inc. ADRF6780-EVALZ Reference Design 3
Analog Devices Inc. ADRF6780-EVALZ Reference Design 4
Analog Devices Inc. ADRF6780-EVALZ Reference Design 5
Analog Devices Inc. ADRF6780-EVALZ Reference Design 6
Analog Devices Inc. ADRF6780-EVALZ Reference Design 7
Analog Devices Inc. ADRF6780-EVALZ Reference Design 1
Analog Devices Inc. ADRF6780-EVALZ Reference Design 1
Analog Devices Inc. ADRF6780-EVALZ Reference Design 2
Analog Devices Inc. ADRF6780-EVALZ Reference Design 3
Analog Devices Inc. ADRF6780-EVALZ Reference Design 4
Analog Devices Inc. ADRF6780-EVALZ Reference Design 5
Analog Devices Inc. ADRF6780-EVALZ Reference Design 6
Analog Devices Inc. ADRF6780-EVALZ Reference Design 7

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentMicrowave point-to-pointPortable InstrumentationRadar System

ECAD Model:

Description

The Analog Devices ADRF6780-EVALZ Evaluation Board is designed to evaluate the performance of the ADRF6780 5.9GHz - 23.6GHz Wideband Up Converter. This board provides a platform for instrumentation and measurement of the ADRF6780, allowing users to quickly and easily evaluate the performance of the device. The board includes a wide range of features, such as a power supply, a USB interface, and a variety of test points for monitoring and controlling the device. The board also includes a graphical user interface (GUI) for easy configuration and control of the device. The ADRF6780-EVALZ Evaluation Board is an ideal tool for engineers and researchers who need to quickly and accurately evaluate the performance of the ADRF6780.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Upconverter
  • Frequency
    5.9GHz~23.6GHz
  • Base Part Number
    ADRF6780
  • Supplied Contents
    Board(s)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADM7172ACPZ-R7 LDO Voltage Regulator, Adjustable, 2.3V to 6.5V in, 172mV drop, 1.2V, 2A out, LFCSP-87RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8LFCSP50RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28SDIP261RFQ
Analog Devices Inc.LDO Regulator Pos 1.8V 2A 8-Pin LFCSP T/R25BUY
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28QFN4RFQ
Analog Devices Inc.LDO Regulator Pos 3V 0.5A 8-Pin LFCSP T/R28RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC REG LINEAR 3V 2A 8LFCSP6290RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28SOIC154BUY
Analog Devices Inc.LDO Regulator Pos 4.2V 0.5A 8-Pin LFCSP T/R560BUY
Analog Devices Inc.LDO Regulator Pos 1.3V 0.5A 8-Pin LFCSP T/R1112BUY
Analog Devices, Inc.0RFQ
Load more