web counter

Linear Technology/Analog Devices DC1027AEVAL BOARD FOR LT5560

Linear Technology/Analog Devices DC1027A Reference Design 1
Linear Technology/Analog Devices DC1027A Reference Design 1
Linear Technology/Analog Devices DC1027A Reference Design 1
Linear Technology/Analog Devices DC1027A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Instrumentation and MeasurementWirelessMicrowave point-to-pointInstrumentation and MeasurementWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1027A-A Demo Board is a versatile instrumentation and measurement tool designed to demonstrate the capabilities of the LT5560EDD Low Power Down-Conversion Mixer. This board is capable of converting a wide range of input frequencies from 79 MHz to 300 MHz to an output frequency range of 3 MHz to 67 MHz. It features a low power consumption design, making it ideal for applications where power efficiency is a priority. The board also includes a variety of connectors and test points for easy integration into existing systems. With its wide range of features and capabilities, the DC1027A-A Demo Board is an ideal choice for any instrumentation and measurement application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesRF Mixer, Up/Down Conversion, 0.01 to 4000 MHz, DFN-8, Low Power500RFQ