web counter

Linear Technology/Analog Devices DC642AEVAL BOARD FOR LT5521EUF

Linear Technology/Analog Devices DC642A Reference Design 3
Linear Technology/Analog Devices DC642A Reference Design 1
Linear Technology/Analog Devices DC642A Reference Design 2
Linear Technology/Analog Devices DC642A Reference Design 3
Linear Technology/Analog Devices DC642A Reference Design 1
Linear Technology/Analog Devices DC642A Reference Design 1
Linear Technology/Analog Devices DC642A Reference Design 2
Linear Technology/Analog Devices DC642A Reference Design 3

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsWireless InfrastructureWiMAX BasestationCellular Phone

ECAD Model:

Description

The Analog Devices DC642A-A Demo Board is a versatile and powerful consumer electronics tool designed to help engineers and hobbyists explore the capabilities of the LT5521EUF Up/Down Conv Mixer. This board features a wide range of features, including a wide frequency range of up to 6GHz, a low noise figure of 0.7dB, and a high linearity of +20dBm. It also includes a wide range of input and output ports, allowing for easy connection to a variety of devices. The board also includes a variety of test points and connectors, allowing for easy testing and debugging of the LT5521EUF Up/Down Conv Mixer. With its wide range of features and capabilities, the Analog Devices DC642A-A Demo Board is an ideal tool for exploring the capabilities of the LT5521EUF Up/Down Conv Mixer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1.75GHz~2.15GHz
  • Base Part Number
    LT5521
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining