web counter

Analog Devices Inc. DC644ALT5520EUF UPCON MIXER DEMO BOARD

Analog Devices Inc. DC644A Reference Design 1
Analog Devices Inc. DC644A Reference Design 1
Analog Devices Inc. DC644A Reference Design 1
Analog Devices Inc. DC644A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Communications and TelecomWireless InfrastructureMicrowave point-to-point

ECAD Model:

Description

The Analog Devices DC644A-A, DC644A Demo Board Using LT5520EUF High Signal Level Up Converting Mixer is a versatile and powerful tool for communications and telecom applications. It is designed to provide a high signal level up converting mixer for a wide range of applications. The board features a high-performance LT5520EUF mixer, which is capable of up-converting signals from low to high frequencies. It also includes a wide range of features such as adjustable gain, adjustable frequency range, and adjustable output power. The board is also equipped with a variety of connectors and ports for easy integration into existing systems. The board is ideal for use in applications such as cellular base stations, satellite communications, and other telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • For Use With/Related Products
    LT5520
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT5520
  • RoHS
    Details
  • For Use With
    Signal Generator,
  • Series
    -
  • Packaging
    Bulk
  • Type
    Mixer, Upconversion
  • Subcategory
    Development Tools
  • Frequency
    1.3GHz ~ 2.3GHz
  • Operating Supply Voltage
    4.5 V to 5.25 V
  • Supplied Contents
    Board(s)
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining